Vishay Intertechnology, Inc. RES 2.7M OHM 1/2W 5% AXIAL CMF072M7000JKBF

Description
RES 2.7Mohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 2.7Mohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.7M OHM 1/2W 5% AXIAL - CMF072M7000JKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7M OHM 1/2W 5% AXIAL
CMF072M7000JKBF
RES 2.7M OHM 1/2W 5% AXIAL CMF072M7000JKBF
RES 2.7Mohm 1/2W 5% AXIAL

RES 2.7Mohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF072M7000JKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF072M7000JKBF-ND
Through Hole Resistors CMF072M7000JKBF-ND
2.7 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.7 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2.7Mohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay - 40C4351 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.7Mohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay
40C4351
Resistor,metal Film,2.7Mohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay 40C4351
Resistor,Metal Film,2.7MOhms,250WV, 5+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,2.7MOhms,250WV,5+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF072M7000JKBF CMF072M7000JKBF-ND 40C4351
Product Name RES 2.7M OHM 1/2W 5% AXIAL Through Hole Resistors Resistor,metal Film,2.7Mohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.70E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249353 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C202J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details