Vishay Intertechnology, Inc. RES 2.7M OHM 1/2W 2% AXIAL CMF072M7000GNBF80

Description
RES 2.7Mohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 2.7Mohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.7M OHM 1/2W 2% AXIAL - CMF072M7000GNBF80 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7M OHM 1/2W 2% AXIAL
CMF072M7000GNBF80
RES 2.7M OHM 1/2W 2% AXIAL CMF072M7000GNBF80
RES 2.7Mohm 1/2W 2% AXIAL

RES 2.7Mohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF072M7000GNBF80-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF072M7000GNBF80-ND
Through Hole Resistors CMF072M7000GNBF80-ND
2.7 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.7 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF072M7000GNBF80 CMF072M7000GNBF80-ND
Product Name RES 2.7M OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.70E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C562J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614973-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
2 suppliers