Vishay Intertechnology, Inc. RES 2.2M OHM 1/2W 5% AXIAL CMF072M2000JLEA

Description
RES 2.2Mohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 2.2Mohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.2M OHM 1/2W 5% AXIAL - CMF072M2000JLEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2M OHM 1/2W 5% AXIAL
CMF072M2000JLEA
RES 2.2M OHM 1/2W 5% AXIAL CMF072M2000JLEA
RES 2.2Mohm 1/2W 5% AXIAL

RES 2.2Mohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF072M2000JLEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF072M2000JLEA-ND
Through Hole Resistors CMF072M2000JLEA-ND
2.2 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.2 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF072M2000JLEA CMF072M2000JLEA-ND
Product Name RES 2.2M OHM 1/2W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.20E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722220 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R430JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details