Vishay Intertechnology, Inc. RES 2M OHM 1/2W 2% AXIAL CMF072M0000GNBF80

Description
RES 2Mohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 2Mohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2M OHM 1/2W 2% AXIAL - CMF072M0000GNBF80 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2M OHM 1/2W 2% AXIAL
CMF072M0000GNBF80
RES 2M OHM 1/2W 2% AXIAL CMF072M0000GNBF80
RES 2Mohm 1/2W 2% AXIAL

RES 2Mohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF072M0000GNBF80-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF072M0000GNBF80-ND
Through Hole Resistors CMF072M0000GNBF80-ND
2 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF072M0000GNBF80 CMF072M0000GNBF80-ND
Product Name RES 2M OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.00E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details