Vishay Intertechnology, Inc. Through Hole Resistors CMF072K7000GLEK

Description
2.7 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.7 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF072K7000GLEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF072K7000GLEK-ND
Through Hole Resistors CMF072K7000GLEK-ND
2.7 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.7 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF072K7000GLEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF072K7000GLEK
Metal Film Resistors - CMF072K7000GLEK
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-07 2.7K 2% T-0 Ek E3 Vishay - 47P2508 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 2.7K 2% T-0 Ek E3 Vishay
47P2508
Cmf-07 2.7K 2% T-0 Ek E3 Vishay 47P2508
CMF-07 2.7K 2% T-0 EK e3

CMF-07 2.7K 2% T-0 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF072K7000GLEK-ND CMF072K7000GLEK 47P2508
Product Name Through Hole Resistors Metal Film Resistors - Cmf-07 2.7K 2% T-0 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details