Vishay Intertechnology, Inc. Through Hole Resistors CMF072K7000GLBF

Description
2.7 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.7 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF072K7000GLBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF072K7000GLBF-ND
Through Hole Resistors CMF072K7000GLBF-ND
2.7 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.7 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.7K OHM 1/2W 2% AXIAL - CMF072K7000GLBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7K OHM 1/2W 2% AXIAL
CMF072K7000GLBF
RES 2.7K OHM 1/2W 2% AXIAL CMF072K7000GLBF
RES 2.7Kohm 1/2W 2% AXIAL

RES 2.7Kohm 1/2W 2% AXIAL

Supplier's Site
Cmf-07 2.7K 2% T-0 B14 Vishay - 47P2507 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 2.7K 2% T-0 B14 Vishay
47P2507
Cmf-07 2.7K 2% T-0 B14 Vishay 47P2507
CMF-07 2.7K 2% T-0 B14

CMF-07 2.7K 2% T-0 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF072K7000GLBF-ND CMF072K7000GLBF 47P2507
Product Name Through Hole Resistors RES 2.7K OHM 1/2W 2% AXIAL Cmf-07 2.7K 2% T-0 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
View Details
3 suppliers
Surface Mount Resistors - 1260380 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R221JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details