Vishay Intertechnology, Inc. RES 2.4K OHM 1/2W 5% AXIAL CMF072K4000JNEK

Description
RES 2.4Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 2.4Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.4K OHM 1/2W 5% AXIAL - CMF072K4000JNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.4K OHM 1/2W 5% AXIAL
CMF072K4000JNEK
RES 2.4K OHM 1/2W 5% AXIAL CMF072K4000JNEK
RES 2.4Kohm 1/2W 5% AXIAL

RES 2.4Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF072K4000JNEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF072K4000JNEK-ND
Through Hole Resistors CMF072K4000JNEK-ND
2.4 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.4 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF072K4000JNEK CMF072K4000JNEK-ND
Product Name RES 2.4K OHM 1/2W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2400 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614975-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5110 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details