Vishay Precision Group Res Metal Film 2.4K Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R CMF072K4000JKWF

Description
Res Metal Film 2.4K Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 2.4K Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2.4K Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R - CMF072K4000JKWF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2.4K Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
CMF072K4000JKWF
Res Metal Film 2.4K Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R CMF072K4000JKWF
Res Metal Film 2.4K Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 2.4K Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cmf-07 2.4K 5% T-1 Re5 Vishay - 47P2505 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 2.4K 5% T-1 Re5 Vishay
47P2505
Cmf-07 2.4K 5% T-1 Re5 Vishay 47P2505
CMF-07 2.4K 5% T-1 RE5

CMF-07 2.4K 5% T-1 RE5

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF072K4000JKWF 47P2505
Product Name Res Metal Film 2.4K Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R Cmf-07 2.4K 5% T-1 Re5 Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1370 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details