Vishay Intertechnology, Inc. Through Hole Resistors CMF072K4000JKRE

Description
2.4 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.4 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF072K4000JKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF072K4000JKRE-ND
Through Hole Resistors CMF072K4000JKRE-ND
2.4 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.4 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.4K OHM 1/2W 5% AXIAL - CMF072K4000JKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.4K OHM 1/2W 5% AXIAL
CMF072K4000JKRE
RES 2.4K OHM 1/2W 5% AXIAL CMF072K4000JKRE
RES 2.4Kohm 1/2W 5% AXIAL

RES 2.4Kohm 1/2W 5% AXIAL

Supplier's Site
Cmf-07 2.4K 5% T-1 R36 Vishay - 47P2501 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 2.4K 5% T-1 R36 Vishay
47P2501
Cmf-07 2.4K 5% T-1 R36 Vishay 47P2501
CMF-07 2.4K 5% T-1 R36

CMF-07 2.4K 5% T-1 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF072K4000JKRE-ND CMF072K4000JKRE 47P2501
Product Name Through Hole Resistors RES 2.4K OHM 1/2W 5% AXIAL Cmf-07 2.4K 5% T-1 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311295 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details