Vishay Precision Group Res Metal Film 2.4K Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R CMF072K4000JKR8

Description
Res Metal Film 2.4K Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 2.4K Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2.4K Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R - CMF072K4000JKR8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2.4K Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
CMF072K4000JKR8
Res Metal Film 2.4K Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R CMF072K4000JKR8
Res Metal Film 2.4K Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 2.4K Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cmf-07 2.4K 5% T-1 Re8 Vishay - 47P2504 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 2.4K 5% T-1 Re8 Vishay
47P2504
Cmf-07 2.4K 5% T-1 Re8 Vishay 47P2504
CMF-07 2.4K 5% T-1 RE8

CMF-07 2.4K 5% T-1 RE8

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF072K4000JKR8 47P2504
Product Name Res Metal Film 2.4K Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R Cmf-07 2.4K 5% T-1 Re8 Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614596-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details