Vishay Precision Group Metal Film Resistors - CMF072K4000GNWF

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF072K4000GNWF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF072K4000GNWF
Metal Film Resistors - CMF072K4000GNWF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-07 2.4K 2% T-00 Re5 Vishay - 47P2498 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 2.4K 2% T-00 Re5 Vishay
47P2498
Cmf-07 2.4K 2% T-00 Re5 Vishay 47P2498
CMF-07 2.4K 2% T-00 RE5

CMF-07 2.4K 2% T-00 RE5

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF072K4000GNWF 47P2498
Product Name Metal Film Resistors - Cmf-07 2.4K 2% T-00 Re5 Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details