Vishay Intertechnology, Inc. RES 2.4K OHM 1/2W 2% AXIAL CMF072K4000GNEB

Description
RES 2.4Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 2.4Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.4K OHM 1/2W 2% AXIAL - CMF072K4000GNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.4K OHM 1/2W 2% AXIAL
CMF072K4000GNEB
RES 2.4K OHM 1/2W 2% AXIAL CMF072K4000GNEB
RES 2.4Kohm 1/2W 2% AXIAL

RES 2.4Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF072K4000GNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF072K4000GNEB-ND
Through Hole Resistors CMF072K4000GNEB-ND
2.4 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.4 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 2.4K 2% T-00 Eb E3 Vishay - 47P2495 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 2.4K 2% T-00 Eb E3 Vishay
47P2495
Cmf-07 2.4K 2% T-00 Eb E3 Vishay 47P2495
CMF-07 2.4K 2% T-00 EB e3

CMF-07 2.4K 2% T-00 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF072K4000GNEB CMF072K4000GNEB-ND 47P2495
Product Name RES 2.4K OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-07 2.4K 2% T-00 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2400 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
2 suppliers
Through Hole Resistors - 1468279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details