Vishay Intertechnology, Inc. RES 2.2K OHM 1/2W 5% AXIAL CMF072K2000JNR6

Description
RES 2.2Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 2.2Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.2K OHM 1/2W 5% AXIAL - CMF072K2000JNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2K OHM 1/2W 5% AXIAL
CMF072K2000JNR6
RES 2.2K OHM 1/2W 5% AXIAL CMF072K2000JNR6
RES 2.2Kohm 1/2W 5% AXIAL

RES 2.2Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF072K2000JNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF072K2000JNR6-ND
Through Hole Resistors CMF072K2000JNR6-ND
2.2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,22Kohms,250Wv,5+/-% Tol,-200,200Ppm-Tc Vishay - 40C4346 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,22Kohms,250Wv,5+/-% Tol,-200,200Ppm-Tc Vishay
40C4346
Resistor,metal Film,22Kohms,250Wv,5+/-% Tol,-200,200Ppm-Tc Vishay 40C4346
Resistor,Metal Film,22KOhms,250WV,5 +/-% Tol,-200,200ppm-TC

Resistor,Metal Film,22KOhms,250WV,5+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF072K2000JNR6 CMF072K2000JNR6-ND 40C4346
Product Name RES 2.2K OHM 1/2W 5% AXIAL Through Hole Resistors Resistor,metal Film,22Kohms,250Wv,5+/-% Tol,-200,200Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2200 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1249285 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details