Vishay Intertechnology, Inc. RES 2K OHM 1/2W 2% AXIAL CMF072K0000GNRE

Description
RES 2Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 2Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 1/2W 2% AXIAL - CMF072K0000GNRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 1/2W 2% AXIAL
CMF072K0000GNRE
RES 2K OHM 1/2W 2% AXIAL CMF072K0000GNRE
RES 2Kohm 1/2W 2% AXIAL

RES 2Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF072K0000GNRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF072K0000GNRE-ND
Through Hole Resistors CMF072K0000GNRE-ND
2 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 2K 2% T-00 R36 Vishay - 47P2479 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 2K 2% T-00 R36 Vishay
47P2479
Cmf-07 2K 2% T-00 R36 Vishay 47P2479
CMF-07 2K 2% T-00 R36

CMF-07 2K 2% T-00 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF072K0000GNRE CMF072K0000GNRE-ND 47P2479
Product Name RES 2K OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-07 2K 2% T-00 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C392J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers