Vishay Precision Group Res Metal Film 2K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R CMF072K0000GNR7

Description
Res Metal Film 2K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 2K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R - CMF072K0000GNR7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
CMF072K0000GNR7
Res Metal Film 2K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R CMF072K0000GNR7
Res Metal Film 2K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R

Res Metal Film 2K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cmf-07 2K 2% T-00 Re7 Vishay - 47P2480 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 2K 2% T-00 Re7 Vishay
47P2480
Cmf-07 2K 2% T-00 Re7 Vishay 47P2480
CMF-07 2K 2% T-00 RE7

CMF-07 2K 2% T-00 RE7

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF072K0000GNR7 47P2480
Product Name Res Metal Film 2K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R Cmf-07 2K 2% T-00 Re7 Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 2019-CF1/2CT52R105JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers