Vishay Precision Group Res Metal Film 2K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R CMF072K0000GKWF

Description
Res Metal Film 2K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 2K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R - CMF072K0000GKWF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
CMF072K0000GKWF
Res Metal Film 2K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R CMF072K0000GKWF
Res Metal Film 2K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 2K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cmf-07 2K 2% T-1 Re5 Vishay - 47P2476 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 2K 2% T-1 Re5 Vishay
47P2476
Cmf-07 2K 2% T-1 Re5 Vishay 47P2476
CMF-07 2K 2% T-1 RE5

CMF-07 2K 2% T-1 RE5

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF072K0000GKWF 47P2476
Product Name Res Metal Film 2K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R Cmf-07 2K 2% T-1 Re5 Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers