Vishay Intertechnology, Inc. Through Hole Resistors CMF072K0000GKEB

Description
2 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF072K0000GKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF072K0000GKEB-ND
Through Hole Resistors CMF072K0000GKEB-ND
2 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2K OHM 1/2W 2% AXIAL - CMF072K0000GKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 1/2W 2% AXIAL
CMF072K0000GKEB
RES 2K OHM 1/2W 2% AXIAL CMF072K0000GKEB
RES 2Kohm 1/2W 2% AXIAL

RES 2Kohm 1/2W 2% AXIAL

Supplier's Site
Cmf-07 2K 2% T-1 Eb E3 Vishay - 47P2471 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 2K 2% T-1 Eb E3 Vishay
47P2471
Cmf-07 2K 2% T-1 Eb E3 Vishay 47P2471
CMF-07 2K 2% T-1 EB e3

CMF-07 2K 2% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF072K0000GKEB-ND CMF072K0000GKEB 47P2471
Product Name Through Hole Resistors RES 2K OHM 1/2W 2% AXIAL Cmf-07 2K 2% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details