Vishay Intertechnology, Inc. Through Hole Resistors CMF072K0000GKEA

Description
2 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF072K0000GKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF072K0000GKEA-ND
Through Hole Resistors CMF072K0000GKEA-ND
2 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2K OHM 1/2W 2% AXIAL - CMF072K0000GKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 1/2W 2% AXIAL
CMF072K0000GKEA
RES 2K OHM 1/2W 2% AXIAL CMF072K0000GKEA
RES 2Kohm 1/2W 2% AXIAL

RES 2Kohm 1/2W 2% AXIAL

Supplier's Site
Cmf-07 2K 2% T-1 Ea E3 Vishay - 47P2470 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 2K 2% T-1 Ea E3 Vishay
47P2470
Cmf-07 2K 2% T-1 Ea E3 Vishay 47P2470
CMF-07 2K 2% T-1 EA e3

CMF-07 2K 2% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF072K0000GKEA-ND CMF072K0000GKEA 47P2470
Product Name Through Hole Resistors RES 2K OHM 1/2W 2% AXIAL Cmf-07 2K 2% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details