Vishay Intertechnology, Inc. Through Hole Resistors CMF07270K00JLEA

Description
270 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
270 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF07270K00JLEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF07270K00JLEA-ND
Through Hole Resistors CMF07270K00JLEA-ND
270 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

270 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 270K OHM 1/2W 5% AXIAL - CMF07270K00JLEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270K OHM 1/2W 5% AXIAL
CMF07270K00JLEA
RES 270K OHM 1/2W 5% AXIAL CMF07270K00JLEA
RES 270Kohm 1/2W 5% AXIAL

RES 270Kohm 1/2W 5% AXIAL

Supplier's Site
Cmf-07 270K 5% T-0 Ea E3 Vishay - 47P2608 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 270K 5% T-0 Ea E3 Vishay
47P2608
Cmf-07 270K 5% T-0 Ea E3 Vishay 47P2608
CMF-07 270K 5% T-0 EA e3

CMF-07 270K 5% T-0 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF07270K00JLEA-ND CMF07270K00JLEA 47P2608
Product Name Through Hole Resistors RES 270K OHM 1/2W 5% AXIAL Cmf-07 270K 5% T-0 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details