Vishay Intertechnology, Inc. RES 270K OHM 1/2W 2% AXIAL CMF07270K00GNEK

Description
RES 270Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 270Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 270K OHM 1/2W 2% AXIAL - CMF07270K00GNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270K OHM 1/2W 2% AXIAL
CMF07270K00GNEK
RES 270K OHM 1/2W 2% AXIAL CMF07270K00GNEK
RES 270Kohm 1/2W 2% AXIAL

RES 270Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF07270K00GNEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF07270K00GNEK-ND
Through Hole Resistors CMF07270K00GNEK-ND
270 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

270 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 270K 2% T-00 Ek E3 Vishay - 47P2607 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 270K 2% T-00 Ek E3 Vishay
47P2607
Cmf-07 270K 2% T-00 Ek E3 Vishay 47P2607
CMF-07 270K 2% T-00 EK e3

CMF-07 270K 2% T-00 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF07270K00GNEK CMF07270K00GNEK-ND 47P2607
Product Name RES 270K OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-07 270K 2% T-00 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 270000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1260407 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers