Vishay Intertechnology, Inc. Through Hole Resistors CMF07270K00GNBF

Description
270 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
270 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF07270K00GNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF07270K00GNBF-ND
Through Hole Resistors CMF07270K00GNBF-ND
270 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

270 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 270K OHM 1/2W 2% AXIAL - CMF07270K00GNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270K OHM 1/2W 2% AXIAL
CMF07270K00GNBF
RES 270K OHM 1/2W 2% AXIAL CMF07270K00GNBF
RES 270Kohm 1/2W 2% AXIAL

RES 270Kohm 1/2W 2% AXIAL

Supplier's Site
Cmf-07 270K 2% T-00 B14 Vishay - 47P2606 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 270K 2% T-00 B14 Vishay
47P2606
Cmf-07 270K 2% T-00 B14 Vishay 47P2606
CMF-07 270K 2% T-00 B14

CMF-07 270K 2% T-00 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF07270K00GNBF-ND CMF07270K00GNBF 47P2606
Product Name Through Hole Resistors RES 270K OHM 1/2W 2% AXIAL Cmf-07 270K 2% T-00 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6190 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details