Vishay Precision Group Res Metal Film 270K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R CMF07270K00GKR8

Description
Res Metal Film 270K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 270K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 270K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R - CMF07270K00GKR8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 270K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
CMF07270K00GKR8
Res Metal Film 270K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R CMF07270K00GKR8
Res Metal Film 270K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 270K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cmf-07 270K 2% T-1 Re8 Vishay - 47P2604 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 270K 2% T-1 Re8 Vishay
47P2604
Cmf-07 270K 2% T-1 Re8 Vishay 47P2604
CMF-07 270K 2% T-1 RE8

CMF-07 270K 2% T-1 RE8

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF07270K00GKR8 47P2604
Product Name Res Metal Film 270K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R Cmf-07 270K 2% T-1 Re8 Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.8 ohms
View Details
2 suppliers
Surface Mount Resistors - 1363310 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C622J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details