Vishay Intertechnology, Inc. Through Hole Resistors CMF07270K00GKEB

Description
270 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
270 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF07270K00GKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF07270K00GKEB-ND
Through Hole Resistors CMF07270K00GKEB-ND
270 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

270 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF07270K00GKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF07270K00GKEB
Metal Film Resistors - CMF07270K00GKEB
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-07 270K 2% T-1 Eb E3 Vishay - 47P2599 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 270K 2% T-1 Eb E3 Vishay
47P2599
Cmf-07 270K 2% T-1 Eb E3 Vishay 47P2599
CMF-07 270K 2% T-1 EB e3

CMF-07 270K 2% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF07270K00GKEB-ND CMF07270K00GKEB 47P2599
Product Name Through Hole Resistors Metal Film Resistors - Cmf-07 270K 2% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details