Vishay Intertechnology, Inc. RES 24 OHM 1/2W 5% AXIAL CMF0724R000JKEA

Description
RES 24ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 24ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24 OHM 1/2W 5% AXIAL - CMF0724R000JKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24 OHM 1/2W 5% AXIAL
CMF0724R000JKEA
RES 24 OHM 1/2W 5% AXIAL CMF0724R000JKEA
RES 24ohm 1/2W 5% AXIAL

RES 24ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF0724R000JKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF0724R000JKEA-ND
Through Hole Resistors CMF0724R000JKEA-ND
24 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

24 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 24 5% T-1 Ea E3 Vishay - 47P2586 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 24 5% T-1 Ea E3 Vishay
47P2586
Cmf-07 24 5% T-1 Ea E3 Vishay 47P2586
CMF-07 24 5% T-1 EA e3

CMF-07 24 5% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF0724R000JKEA CMF0724R000JKEA-ND 47P2586
Product Name RES 24 OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-07 24 5% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24 ohms 24 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614887-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 499 ohms
View Details
2 suppliers