Vishay Intertechnology, Inc. RES 24 OHM 1/2W 2% AXIAL CMF0724R000GNEK

Description
RES 24ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 24ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24 OHM 1/2W 2% AXIAL - CMF0724R000GNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24 OHM 1/2W 2% AXIAL
CMF0724R000GNEK
RES 24 OHM 1/2W 2% AXIAL CMF0724R000GNEK
RES 24ohm 1/2W 2% AXIAL

RES 24ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF0724R000GNEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF0724R000GNEK-ND
Through Hole Resistors CMF0724R000GNEK-ND
24 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

24 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 24 2% T-00 Ek E3 Vishay - 47P2585 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 24 2% T-00 Ek E3 Vishay
47P2585
Cmf-07 24 2% T-00 Ek E3 Vishay 47P2585
CMF-07 24 2% T-00 EK e3

CMF-07 24 2% T-00 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF0724R000GNEK CMF0724R000GNEK-ND 47P2585
Product Name RES 24 OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-07 24 2% T-00 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24 ohms 24 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details