Vishay Intertechnology, Inc. RES 24 OHM 1/2W 2% AXIAL CMF0724R000GKEB

Description
RES 24ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 24ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24 OHM 1/2W 2% AXIAL - CMF0724R000GKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24 OHM 1/2W 2% AXIAL
CMF0724R000GKEB
RES 24 OHM 1/2W 2% AXIAL CMF0724R000GKEB
RES 24ohm 1/2W 2% AXIAL

RES 24ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF0724R000GKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF0724R000GKEB-ND
Through Hole Resistors CMF0724R000GKEB-ND
24 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

24 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 24 2% T-1 Eb E3 Vishay - 47P2583 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 24 2% T-1 Eb E3 Vishay
47P2583
Cmf-07 24 2% T-1 Eb E3 Vishay 47P2583
CMF-07 24 2% T-1 EB e3

CMF-07 24 2% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF0724R000GKEB CMF0724R000GKEB-ND 47P2583
Product Name RES 24 OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-07 24 2% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24 ohms 24 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722212 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details