Vishay Intertechnology, Inc. RES 240K OHM 1/2W 2% AXIAL CMF07240K00GNRE

Description
RES 240Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 240Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 240K OHM 1/2W 2% AXIAL - CMF07240K00GNRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 240K OHM 1/2W 2% AXIAL
CMF07240K00GNRE
RES 240K OHM 1/2W 2% AXIAL CMF07240K00GNRE
RES 240Kohm 1/2W 2% AXIAL

RES 240Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF07240K00GNRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF07240K00GNRE-ND
Through Hole Resistors CMF07240K00GNRE-ND
240 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

240 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 240K 2% T-00 R36 Vishay - 47P2590 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 240K 2% T-00 R36 Vishay
47P2590
Cmf-07 240K 2% T-00 R36 Vishay 47P2590
CMF-07 240K 2% T-00 R36

CMF-07 240K 2% T-00 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF07240K00GNRE CMF07240K00GNRE-ND 47P2590
Product Name RES 240K OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-07 240K 2% T-00 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 240000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details