Vishay Intertechnology, Inc. RES 240K OHM 1/2W 2% AXIAL CMF07240K00GNR6

Description
RES 240Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 240Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 240K OHM 1/2W 2% AXIAL - CMF07240K00GNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 240K OHM 1/2W 2% AXIAL
CMF07240K00GNR6
RES 240K OHM 1/2W 2% AXIAL CMF07240K00GNR6
RES 240Kohm 1/2W 2% AXIAL

RES 240Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF07240K00GNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF07240K00GNR6-ND
Through Hole Resistors CMF07240K00GNR6-ND
240 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

240 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF07240K00GNR6 CMF07240K00GNR6-ND
Product Name RES 240K OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 240000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details