Vishay Intertechnology, Inc. RES 22 OHM 1/2W 2% AXIAL CMF0722R000GNEK

Description
RES 22ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 22ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22 OHM 1/2W 2% AXIAL - CMF0722R000GNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22 OHM 1/2W 2% AXIAL
CMF0722R000GNEK
RES 22 OHM 1/2W 2% AXIAL CMF0722R000GNEK
RES 22ohm 1/2W 2% AXIAL

RES 22ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF0722R000GNEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF0722R000GNEK-ND
Through Hole Resistors CMF0722R000GNEK-ND
22 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 22 2% T-00 Ek E3 Vishay - 47P2554 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 22 2% T-00 Ek E3 Vishay
47P2554
Cmf-07 22 2% T-00 Ek E3 Vishay 47P2554
CMF-07 22 2% T-00 EK e3

CMF-07 22 2% T-00 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF0722R000GNEK CMF0722R000GNEK-ND 47P2554
Product Name RES 22 OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-07 22 2% T-00 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22 ohms 22 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details