Vishay Intertechnology, Inc. Through Hole Resistors CMF0722R000GNBF

Description
22 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
22 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF0722R000GNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF0722R000GNBF-ND
Through Hole Resistors CMF0722R000GNBF-ND
22 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 22 OHM 1/2W 2% AXIAL - CMF0722R000GNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22 OHM 1/2W 2% AXIAL
CMF0722R000GNBF
RES 22 OHM 1/2W 2% AXIAL CMF0722R000GNBF
RES 22ohm 1/2W 2% AXIAL

RES 22ohm 1/2W 2% AXIAL

Supplier's Site
Resistor,metal Film,22Ohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay - 40C4363 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,22Ohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay
40C4363
Resistor,metal Film,22Ohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay 40C4363
Resistor,Metal Film,22Ohms,250WV,2+ /-% Tol,-200,200ppm-TC

Resistor,Metal Film,22Ohms,250WV,2+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF0722R000GNBF-ND CMF0722R000GNBF 40C4363
Product Name Through Hole Resistors RES 22 OHM 1/2W 2% AXIAL Resistor,metal Film,22Ohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1260412 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R111JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details