Vishay Precision Group Res Metal Film 22 Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R CMF0722R000GKR8

Description
Res Metal Film 22 Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 22 Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 22 Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R - CMF0722R000GKR8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 22 Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
CMF0722R000GKR8
Res Metal Film 22 Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R CMF0722R000GKR8
Res Metal Film 22 Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 22 Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cmf-07 22 2% T-1 Re8 Vishay - 47P2550 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 22 2% T-1 Re8 Vishay
47P2550
Cmf-07 22 2% T-1 Re8 Vishay 47P2550
CMF-07 22 2% T-1 RE8

CMF-07 22 2% T-1 RE8

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF0722R000GKR8 47P2550
Product Name Res Metal Film 22 Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R Cmf-07 22 2% T-1 Re8 Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1468296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C226J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details