Vishay Intertechnology, Inc. Through Hole Resistors CMF0722R000GKEA

Description
22 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
22 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF0722R000GKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF0722R000GKEA-ND
Through Hole Resistors CMF0722R000GKEA-ND
22 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 22 OHM 1/2W 2% AXIAL - CMF0722R000GKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22 OHM 1/2W 2% AXIAL
CMF0722R000GKEA
RES 22 OHM 1/2W 2% AXIAL CMF0722R000GKEA
RES 22ohm 1/2W 2% AXIAL

RES 22ohm 1/2W 2% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF0722R000GKEA-ND CMF0722R000GKEA
Product Name Through Hole Resistors RES 22 OHM 1/2W 2% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details