Vishay Intertechnology, Inc. RES 22K OHM 1/2W 5% AXIAL CMF0722K000JKBF

Description
RES 22Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 22Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22K OHM 1/2W 5% AXIAL - CMF0722K000JKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22K OHM 1/2W 5% AXIAL
CMF0722K000JKBF
RES 22K OHM 1/2W 5% AXIAL CMF0722K000JKBF
RES 22Kohm 1/2W 5% AXIAL

RES 22Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF0722K000JKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF0722K000JKBF-ND
Through Hole Resistors CMF0722K000JKBF-ND
22 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
2W Resistor - 53-CMF0722K000JKBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 22K OHM 1/2W 5% AXIAL Product overview: CMF0722K000JKBF from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF0722K000JKBF can be used for catalog matching and distributor lookup.

RES 22K OHM 1/2W 5% AXIAL Product overview: CMF0722K000JKBF from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF0722K000JKBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor - 220510181 - Radwell International
Willingboro, NJ, United States
Resistor
220510181
Resistor 220510181
RESISTOR, AXIAL, METAL FILM, 1/2W, 22K OHMS, 5%, 2.29X6.1MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, METAL FILM, 1/2W, 22K OHMS, 5%, 2.29X6.1MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Cmf-07 22K 5% T-1 B14 Vishay - 47P2542 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 22K 5% T-1 B14 Vishay
47P2542
Cmf-07 22K 5% T-1 B14 Vishay 47P2542
CMF-07 22K 5% T-1 B14

CMF-07 22K 5% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Radwell International Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CMF0722K000JKBF CMF0722K000JKBF-ND 53-CMF0722K000JKBF 220510181 47P2542
Product Name RES 22K OHM 1/2W 5% AXIAL Through Hole Resistors 2W Resistor Resistor Cmf-07 22K 5% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial
Resistance Range 22000 ohms 22000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 107000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311261 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C512J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details