Vishay Intertechnology, Inc. RES 22K OHM 1/2W 2% AXIAL CMF0722K000GKR6

Description
RES 22Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 22Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22K OHM 1/2W 2% AXIAL - CMF0722K000GKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22K OHM 1/2W 2% AXIAL
CMF0722K000GKR6
RES 22K OHM 1/2W 2% AXIAL CMF0722K000GKR6
RES 22Kohm 1/2W 2% AXIAL

RES 22Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF0722K000GKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF0722K000GKR6-ND
Through Hole Resistors CMF0722K000GKR6-ND
22 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 22K 2% T-1 Re6 Vishay - 47P2541 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 22K 2% T-1 Re6 Vishay
47P2541
Cmf-07 22K 2% T-1 Re6 Vishay 47P2541
CMF-07 22K 2% T-1 RE6

CMF-07 22K 2% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF0722K000GKR6 CMF0722K000GKR6-ND 47P2541
Product Name RES 22K OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-07 22K 2% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 976 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R222JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details