Vishay Intertechnology, Inc. RES 221K OHM 1/2W 2% AXIAL CMF07221K00GNR6

Description
RES 221Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 221Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221K OHM 1/2W 2% AXIAL - CMF07221K00GNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221K OHM 1/2W 2% AXIAL
CMF07221K00GNR6
RES 221K OHM 1/2W 2% AXIAL CMF07221K00GNR6
RES 221Kohm 1/2W 2% AXIAL

RES 221Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF07221K00GNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF07221K00GNR6-ND
Through Hole Resistors CMF07221K00GNR6-ND
221 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

221 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 221K 2% T-00 Re6 Vishay - 47P2582 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 221K 2% T-00 Re6 Vishay
47P2582
Cmf-07 221K 2% T-00 Re6 Vishay 47P2582
CMF-07 221K 2% T-00 RE6

CMF-07 221K 2% T-00 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF07221K00GNR6 CMF07221K00GNR6-ND 47P2582
Product Name RES 221K OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-07 221K 2% T-00 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 221000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details