Vishay Intertechnology, Inc. Through Hole Resistors CMF07220R00JKEB

Description
220 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
220 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF07220R00JKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF07220R00JKEB-ND
Through Hole Resistors CMF07220R00JKEB-ND
220 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

220 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 220 OHM 1/2W 5% AXIAL - CMF07220R00JKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM 1/2W 5% AXIAL
CMF07220R00JKEB
RES 220 OHM 1/2W 5% AXIAL CMF07220R00JKEB
RES 220ohm 1/2W 5% AXIAL

RES 220ohm 1/2W 5% AXIAL

Supplier's Site
Cmf-07 220 5% T-1 Eb E3 Vishay - 47P2575 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 220 5% T-1 Eb E3 Vishay
47P2575
Cmf-07 220 5% T-1 Eb E3 Vishay 47P2575
CMF-07 220 5% T-1 EB e3

CMF-07 220 5% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF07220R00JKEB-ND CMF07220R00JKEB 47P2575
Product Name Through Hole Resistors RES 220 OHM 1/2W 5% AXIAL Cmf-07 220 5% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614931-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42200 ohms
View Details
2 suppliers
Through Hole Resistors - 1363291 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R222JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details