Vishay Intertechnology, Inc. Res Metal Film 220 Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R CMF07220R00JKEA

Description
Res Metal Film 220 Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 220 Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 220 Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R - CMF07220R00JKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 220 Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
CMF07220R00JKEA
Res Metal Film 220 Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R CMF07220R00JKEA
Res Metal Film 220 Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 220 Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CMF07220R00JKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF07220R00JKEA-ND
Through Hole Resistors CMF07220R00JKEA-ND
220 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

220 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 220 5% T-1 Ea E3 Vishay - 47P2574 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 220 5% T-1 Ea E3 Vishay
47P2574
Cmf-07 220 5% T-1 Ea E3 Vishay 47P2574
CMF-07 220 5% T-1 EA e3

CMF-07 220 5% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF07220R00JKEA CMF07220R00JKEA-ND 47P2574
Product Name Res Metal Film 220 Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cmf-07 220 5% T-1 Ea E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers