Vishay Intertechnology, Inc. RES 220 OHM 1/2W 2% AXIAL CMF07220R00GKEB80

Description
RES 220ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 220ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220 OHM 1/2W 2% AXIAL - CMF07220R00GKEB80 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM 1/2W 2% AXIAL
CMF07220R00GKEB80
RES 220 OHM 1/2W 2% AXIAL CMF07220R00GKEB80
RES 220ohm 1/2W 2% AXIAL

RES 220ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF07220R00GKEB80-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF07220R00GKEB80-ND
Through Hole Resistors CMF07220R00GKEB80-ND
220 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

220 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF07220R00GKEB80 CMF07220R00GKEB80-ND
Product Name RES 220 OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 220 ohms 220 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details