Vishay Intertechnology, Inc. RES 220 OHM 1/2W 2% AXIAL CMF07220R00GKBF

Description
RES 220ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 220ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220 OHM 1/2W 2% AXIAL - CMF07220R00GKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM 1/2W 2% AXIAL
CMF07220R00GKBF
RES 220 OHM 1/2W 2% AXIAL CMF07220R00GKBF
RES 220ohm 1/2W 2% AXIAL

RES 220ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF07220R00GKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF07220R00GKBF-ND
Through Hole Resistors CMF07220R00GKBF-ND
220 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

220 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF07220R00GKBF CMF07220R00GKBF-ND
Product Name RES 220 OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 220 ohms 220 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1469488 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R360JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details