Vishay Intertechnology, Inc. Through Hole Resistors CMF07220K00JNEA

Description
220 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
220 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF07220K00JNEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF07220K00JNEA-ND
Through Hole Resistors CMF07220K00JNEA-ND
220 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

220 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF07220K00JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF07220K00JNEA
Metal Film Resistors - CMF07220K00JNEA
Metal Film Resistors - Through Hole CMF-07 220K 5% T-00 EA e3

Metal Film Resistors - Through Hole CMF-07 220K 5% T-00 EA e3

Supplier's Site
Cmf-07 220K 5% T-00 Ea E3 Vishay - 47P2571 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 220K 5% T-00 Ea E3 Vishay
47P2571
Cmf-07 220K 5% T-00 Ea E3 Vishay 47P2571
CMF-07 220K 5% T-00 EA e3

CMF-07 220K 5% T-00 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF07220K00JNEA-ND CMF07220K00JNEA 47P2571
Product Name Through Hole Resistors Metal Film Resistors - Cmf-07 220K 5% T-00 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R393GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details