Vishay Intertechnology, Inc. Metal Film Resistors - CMF07220K00GNR6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF07220K00GNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF07220K00GNR6
Metal Film Resistors - CMF07220K00GNR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF07220K00GNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF07220K00GNR6-ND
Through Hole Resistors CMF07220K00GNR6-ND
220 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

220 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2.2Mohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay - 40C4368 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.2Mohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay
40C4368
Resistor,metal Film,2.2Mohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay 40C4368
Resistor,Metal Film,2.2MOhms,250WV, 2+/-% Tol,-200,200ppm-TC

Resistor,Metal Film,2.2MOhms,250WV,2+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF07220K00GNR6 CMF07220K00GNR6-ND 40C4368
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,2.2Mohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers