Vishay Intertechnology, Inc. Through Hole Resistors CMF07220K00GNEB

Description
220 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
220 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF07220K00GNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF07220K00GNEB-ND
Through Hole Resistors CMF07220K00GNEB-ND
220 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

220 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF07220K00GNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF07220K00GNEB
Metal Film Resistors - CMF07220K00GNEB
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-07 220K 2% T-00 Eb E3 Vishay - 47P2566 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 220K 2% T-00 Eb E3 Vishay
47P2566
Cmf-07 220K 2% T-00 Eb E3 Vishay 47P2566
CMF-07 220K 2% T-00 EB e3

CMF-07 220K 2% T-00 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF07220K00GNEB-ND CMF07220K00GNEB 47P2566
Product Name Through Hole Resistors Metal Film Resistors - Cmf-07 220K 2% T-00 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C333J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1622820-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15 ohms
View Details
2 suppliers