Vishay Intertechnology, Inc. RES 220K OHM 1/2W 2% AXIAL CMF07220K00GKRE

Description
RES 220Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 220Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220K OHM 1/2W 2% AXIAL - CMF07220K00GKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220K OHM 1/2W 2% AXIAL
CMF07220K00GKRE
RES 220K OHM 1/2W 2% AXIAL CMF07220K00GKRE
RES 220Kohm 1/2W 2% AXIAL

RES 220Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF07220K00GKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF07220K00GKRE-ND
Through Hole Resistors CMF07220K00GKRE-ND
220 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

220 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 220K 2% T-1 R36 Vishay - 47P2561 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 220K 2% T-1 R36 Vishay
47P2561
Cmf-07 220K 2% T-1 R36 Vishay 47P2561
CMF-07 220K 2% T-1 R36

CMF-07 220K 2% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF07220K00GKRE CMF07220K00GKRE-ND 47P2561
Product Name RES 220K OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-07 220K 2% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 220000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1617601 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details