Vishay Precision Group Res Metal Film 220K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R CMF07220K00GKR8

Description
Res Metal Film 220K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 220K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 220K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R - CMF07220K00GKR8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 220K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
CMF07220K00GKR8
Res Metal Film 220K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R CMF07220K00GKR8
Res Metal Film 220K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 220K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cmf-07 220K 2% T-1 Re8 Vishay - 47P2564 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 220K 2% T-1 Re8 Vishay
47P2564
Cmf-07 220K 2% T-1 Re8 Vishay 47P2564
CMF-07 220K 2% T-1 RE8

CMF-07 220K 2% T-1 RE8

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF07220K00GKR8 47P2564
Product Name Res Metal Film 220K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R Cmf-07 220K 2% T-1 Re8 Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1617561 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C153J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details