Vishay Intertechnology, Inc. 2W Resistor CMF07220K00GKR6

Description
RES 220K OHM 1/2W 2% AXIAL Product overview: CMF07220K00GKR6 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF07220K00GKR6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 220K OHM 1/2W 2% AXIAL Product overview: CMF07220K00GKR6 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF07220K00GKR6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W Resistor - 53-CMF07220K00GKR6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 220K OHM 1/2W 2% AXIAL Product overview: CMF07220K00GKR6 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF07220K00GKR6 can be used for catalog matching and distributor lookup.

RES 220K OHM 1/2W 2% AXIAL Product overview: CMF07220K00GKR6 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF07220K00GKR6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 541-CMF07220K00GKR6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF07220K00GKR6CT-ND
Through Hole Resistors 541-CMF07220K00GKR6CT-ND
220 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

220 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF07220K00GKR6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF07220K00GKR6TR-ND
Through Hole Resistors 541-CMF07220K00GKR6TR-ND
220 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

220 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 220K OHM 1/2W 2% AXIAL - CMF07220K00GKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220K OHM 1/2W 2% AXIAL
CMF07220K00GKR6
RES 220K OHM 1/2W 2% AXIAL CMF07220K00GKR6
RES 220Kohm 1/2W 2% AXIAL

RES 220Kohm 1/2W 2% AXIAL

Supplier's Site
Cmf-07 220K 2% T-1 Re6 Vishay - 47P2562 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 220K 2% T-1 Re6 Vishay
47P2562
Cmf-07 220K 2% T-1 Re6 Vishay 47P2562
CMF-07 220K 2% T-1 RE6

CMF-07 220K 2% T-1 RE6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-CMF07220K00GKR6 541-CMF07220K00GKR6CT-ND CMF07220K00GKR6 47P2562
Product Name 2W Resistor Through Hole Resistors RES 220K OHM 1/2W 2% AXIAL Cmf-07 220K 2% T-1 Re6 Vishay
Technology / Construction Metal Film MetalFilm
Mounting / Packaging Axial Axial Leads; Axial Axial Leads
Resistance Range 220000 ohms 220000 ohms
Operating DC Voltage 250 volts
Operating AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221000 ohms
View Details
2 suppliers
Through Hole Resistors - 1468269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 1825823 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details