Vishay Intertechnology, Inc. RES 220K OHM 1/2W 2% AXIAL CMF07220K00GKEK

Description
RES 220Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 220Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220K OHM 1/2W 2% AXIAL - CMF07220K00GKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220K OHM 1/2W 2% AXIAL
CMF07220K00GKEK
RES 220K OHM 1/2W 2% AXIAL CMF07220K00GKEK
RES 220Kohm 1/2W 2% AXIAL

RES 220Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF07220K00GKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF07220K00GKEK-ND
Through Hole Resistors CMF07220K00GKEK-ND
220 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

220 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 220K 2% T-1 Ek E3 Vishay - 47P2560 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 220K 2% T-1 Ek E3 Vishay
47P2560
Cmf-07 220K 2% T-1 Ek E3 Vishay 47P2560
CMF-07 220K 2% T-1 EK e3

CMF-07 220K 2% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF07220K00GKEK CMF07220K00GKEK-ND 47P2560
Product Name RES 220K OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-07 220K 2% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 220000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers