Vishay Intertechnology, Inc. RES 20K OHM 1/2W 5% AXIAL CMF0720K000JKEK

Description
RES 20Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 20Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20K OHM 1/2W 5% AXIAL - CMF0720K000JKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20K OHM 1/2W 5% AXIAL
CMF0720K000JKEK
RES 20K OHM 1/2W 5% AXIAL CMF0720K000JKEK
RES 20Kohm 1/2W 5% AXIAL

RES 20Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF0720K000JKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF0720K000JKEK-ND
Through Hole Resistors CMF0720K000JKEK-ND
20 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 20K 5% T-1 Ek E3 Vishay - 47P2515 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 20K 5% T-1 Ek E3 Vishay
47P2515
Cmf-07 20K 5% T-1 Ek E3 Vishay 47P2515
CMF-07 20K 5% T-1 EK e3

CMF-07 20K 5% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF0720K000JKEK CMF0720K000JKEK-ND 47P2515
Product Name RES 20K OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-07 20K 5% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622824-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Through Hole Resistors - 1249296 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details