Vishay Intertechnology, Inc. RES 20K OHM 1/2W 5% AXIAL CMF0720K000JKEB

Description
RES 20Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 20Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20K OHM 1/2W 5% AXIAL - CMF0720K000JKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20K OHM 1/2W 5% AXIAL
CMF0720K000JKEB
RES 20K OHM 1/2W 5% AXIAL CMF0720K000JKEB
RES 20Kohm 1/2W 5% AXIAL

RES 20Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF0720K000JKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF0720K000JKEB-ND
Through Hole Resistors CMF0720K000JKEB-ND
20 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 20K 5% T-1 Eb E3 Vishay - 47P2514 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 20K 5% T-1 Eb E3 Vishay
47P2514
Cmf-07 20K 5% T-1 Eb E3 Vishay 47P2514
CMF-07 20K 5% T-1 EB e3

CMF-07 20K 5% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF0720K000JKEB CMF0720K000JKEB-ND 47P2514
Product Name RES 20K OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-07 20K 5% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614881-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311257 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details