Vishay Precision Group Res Metal Film 200 Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R CMF07200R00JNR8

Description
Res Metal Film 200 Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 200 Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 200 Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R - CMF07200R00JNR8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 200 Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
CMF07200R00JNR8
Res Metal Film 200 Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R CMF07200R00JNR8
Res Metal Film 200 Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R

Res Metal Film 200 Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cmf-07 200 5% T-00 Re8 Vishay - 47P2539 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 200 5% T-00 Re8 Vishay
47P2539
Cmf-07 200 5% T-00 Re8 Vishay 47P2539
CMF-07 200 5% T-00 RE8

CMF-07 200 5% T-00 RE8

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF07200R00JNR8 47P2539
Product Name Res Metal Film 200 Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R Cmf-07 200 5% T-00 Re8 Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16500 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details