Vishay Intertechnology, Inc. RES 200 OHM 1/2W 5% AXIAL CMF07200R00JNR6

Description
RES 200ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 200ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 1/2W 5% AXIAL - CMF07200R00JNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1/2W 5% AXIAL
CMF07200R00JNR6
RES 200 OHM 1/2W 5% AXIAL CMF07200R00JNR6
RES 200ohm 1/2W 5% AXIAL

RES 200ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF07200R00JNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF07200R00JNR6-ND
Through Hole Resistors CMF07200R00JNR6-ND
200 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

200 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 200 5% T-00 Re6 Vishay - 47P2537 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 200 5% T-00 Re6 Vishay
47P2537
Cmf-07 200 5% T-00 Re6 Vishay 47P2537
CMF-07 200 5% T-00 RE6

CMF-07 200 5% T-00 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF07200R00JNR6 CMF07200R00JNR6-ND 47P2537
Product Name RES 200 OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-07 200 5% T-00 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200 ohms 200 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details